Murata Electronics 1800PF 10V Capacitor GRM033R71A182KA01D

Description
CAP CER 1800PF 10V X7R 0201 Product overview: GRM033R71A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A182KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1800PF 10V X7R 0201 Product overview: GRM033R71A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A182KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800PF 10V Capacitor
60-GRM033R71A182KA01D
1800PF 10V Capacitor 60-GRM033R71A182KA01D
CAP CER 1800PF 10V X7R 0201 Product overview: GRM033R71A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A182KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 10V X7R 0201 Product overview: GRM033R71A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A182KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8160-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8160-2-ND
Ceramic Capacitors 490-8160-2-ND
1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8160-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8160-1-ND
Ceramic Capacitors 490-8160-1-ND
1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8160-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8160-6-ND
Ceramic Capacitors 490-8160-6-ND
1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71A182KA01D - 775209-GRM033R71A182KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A182KA01D
775209-GRM033R71A182KA01D
Ceramic Capacitors - GRM033R71A182KA01D 775209-GRM033R71A182KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775209-GRM033R71A182 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71A182KA03B; GCM033R71A182KA03J; GCM033R71A182KA03C; GCM033R71A182KA03D; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775209-GRM033R71A182KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A182KA03B; GCM033R71A182KA03J; GCM033R71A182KA03C; GCM033R71A182KA03D;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 1800Pf, 10V, Mlcc, 0201; Capacitance Murata - 66AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 10V, Mlcc, 0201; Capacitance Murata
66AH6010
Cap, 1800Pf, 10V, Mlcc, 0201; Capacitance Murata 66AH6010
CAP, 1800PF, 10V, MLCC, 0201; Capacitance:1800pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1800PF, 10V, MLCC, 0201; Capacitance:1800pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71A182KA01D 490-8160-2-ND 490-8160-6-ND 775209-GRM033R71A182KA01D 66AH6010
Product Name 1800PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71A182KA01D Cap, 1800Pf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers