Murata Electronics Ceramic Capacitors GRM033R71A152KA01D

Description
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16743-1-ND
Ceramic Capacitors 490-16743-1-ND
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16743-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16743-2-ND
Ceramic Capacitors 490-16743-2-ND
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16743-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16743-6-ND
Ceramic Capacitors 490-16743-6-ND
1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 10V Capacitor
60-GRM033R71A152KA01D
1500PF 10V Capacitor 60-GRM033R71A152KA01D
CAP CER 1500PF 10V X7R 0201 Product overview: GRM033R71A152KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A152KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 10V X7R 0201 Product overview: GRM033R71A152KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A152KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A152KA01D - 775208-GRM033R71A152KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A152KA01D
775208-GRM033R71A152KA01D
Ceramic Capacitors - GRM033R71A152KA01D 775208-GRM033R71A152KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775208-GRM033R71A152 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM03 Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71A152KA03J; GCM033R71A152KA03D; GCM033R71A152KA03B; GCM033R71A152KA03W; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775208-GRM033R71A152KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM03
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A152KA03J; GCM033R71A152KA03D; GCM033R71A152KA03B; GCM033R71A152KA03W;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata - 66AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata
66AH6009
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata 66AH6009
CAP, 1500PF, 10V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500PF, 10V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R - 535-GRM033R71A152KA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R
535-GRM033R71A152KA01D
Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R 535-GRM033R71A152KA01D
Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R

Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16743-1-ND 490-16743-6-ND 60-GRM033R71A152KA01D 775208-GRM033R71A152KA01D 66AH6009 535-GRM033R71A152KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1500PF 10V Capacitor Ceramic Capacitors - GRM033R71A152KA01D Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata Cap Ceramic 0.0015uF 10V X7R 10% SMD 0201 125°C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details