Murata Electronics 10000PF 10V Capacitor GRM033R71A103KA01J

Description
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 10V Capacitor
60-GRM033R71A103KA01J
10000PF 10V Capacitor 60-GRM033R71A103KA01J
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A103KA01J - 872892-GRM033R71A103KA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A103KA01J
872892-GRM033R71A103KA01J
Ceramic Capacitors - GRM033R71A103KA01J 872892-GRM033R71A103KA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 872892-GRM033R71A103 KA01J Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6143-2, GRM033R71A103KA01J-N D, 490-6143-1, 490-6143-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872892-GRM033R71A103KA01J
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033R71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6143-2, GRM033R71A103KA01J-ND, 490-6143-1, 490-6143-6

Buy Now Datasheet
Ceramic Capacitors - 490-6143-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6143-6-ND
Ceramic Capacitors 490-6143-6-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6143-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6143-1-ND
Ceramic Capacitors 490-6143-1-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6143-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6143-2-ND
Ceramic Capacitors 490-6143-2-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71A103KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71A103KA01J
Ceramic Capacitors GRM033R71A103KA01J
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet
Cap, 10000Pf, 10V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 10V, Mlcc, 0201 Rohs Compliant Murata
64AJ4320
Cap, 10000Pf, 10V, Mlcc, 0201 Rohs Compliant Murata 64AJ4320
CAP, 10000PF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 10000PF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71A103KA01J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71A103KA01J
10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71A103KA01J 872892-GRM033R71A103KA01J 490-6143-6-ND 490-6143-1-ND GRM033R71A103KA01J 64AJ4320 GRM033R71A103KA01J
Product Name 10000PF 10V Capacitor Ceramic Capacitors - GRM033R71A103KA01J Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10000Pf, 10V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details