Murata Electronics 10000PF 10V Capacitor GRM033R71A103KA01D

Description
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 10V Capacitor
60-GRM033R71A103KA01D
10000PF 10V Capacitor 60-GRM033R71A103KA01D
CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: GRM033R71A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A103KA01D - 1041309-GRM033R71A103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A103KA01D
1041309-GRM033R71A103KA01D
Ceramic Capacitors - GRM033R71A103KA01D 1041309-GRM033R71A103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041309-GRM033R71A10 3KA01D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X7R1A103K030BA; GCM033R71A103KA02D; GRT033R71A103KE01W; GCM033R71A103KA03B; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041309-GRM033R71A103KA01D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): C0603X7R1A103K030BA; GCM033R71A103KA02D; GRT033R71A103KE01W; GCM033R71A103KA03B;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-3194-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3194-1-ND
Ceramic Capacitors 490-3194-1-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3194-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3194-6-ND
Ceramic Capacitors 490-3194-6-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3194-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3194-2-ND
Ceramic Capacitors 490-3194-2-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235143 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235143
MLCCs - Multilayer Ceramic Capacitors 7235143
Murata GRM033R71A103KA01D

Murata GRM033R71A103KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235143P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235143P
MLCCs - Multilayer Ceramic Capacitors 7235143P
Murata GRM033R71A103KA01D

Murata GRM033R71A103KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448451 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448451
MLCCs - Multilayer Ceramic Capacitors 1448451
Murata GRM033R71A103KA01D

Murata GRM033R71A103KA01D

Supplier's Site
Ceramic Capacitors - GRM033R71A103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71A103KA01D
Ceramic Capacitors GRM033R71A103KA01D
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71A103KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71A103KA01D
10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 0.01Uf, 10V, 0201; Capacitance Murata - 51R6562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.01Uf, 10V, 0201; Capacitance Murata
51R6562
Capacitor, Mlcc, X7R, 0.01Uf, 10V, 0201; Capacitance Murata 51R6562
CAPACITOR, MLCC, X7R, 0.01UF, 10V, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.01UF, 10V, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Murata - 03AC2522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Murata
03AC2522
Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Murata 03AC2522
CAP, 0.01µF, 10V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71A103KA01D 1041309-GRM033R71A103KA01D 490-3194-1-ND 490-3194-6-ND 7235143 7235143P GRM033R71A103KA01D GRM033R71A103KA01D 51R6562 03AC2522
Product Name 10000PF 10V Capacitor Ceramic Capacitors - GRM033R71A103KA01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Mlcc, X7R, 0.01Uf, 10V, 0201; Capacitance Murata Cap, 0.01Μf, 10V, 10%, X7R, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details