Manufacturer: Murata Electronics North America
Win Source Part Number: 775205-GRM033R70J682
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R70J682KE01J; GRT033R70J682KE01D; GRT033R70J682KE01W; C0201X7R6R3-682KNP;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
CAP CER 6800PF 6.3V X7R 0201 Product overview: GRM033R70J682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J682KA01
6800pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
6800pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
6800pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 6800PF 6.3V X7R 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775205-GRM033R70J682KA01D | 60-GRM033R70J682KA01D | 490-17126-1-ND | 490-17126-6-ND | GRM033R70J682KA01D |
| Product Name | Ceramic Capacitors - GRM033R70J682KA01D | 6800PF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |