Murata Electronics Ceramic Capacitors - GRM033R70J472KA01D GRM033R70J472KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775203-GRM033R70J472 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R70J472KE01J; GRT033R70J472KE01D; GRT033R70J472KE01W; 02016C472KAT2A; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775203-GRM033R70J472 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R70J472KE01J; GRT033R70J472KE01D; GRT033R70J472KE01W; 02016C472KAT2A; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM033R70J472KA01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 4700pF and a rated voltage of 6.3V. It features a capacitance tolerance of ±10% and is characterized by an X7R dielectric, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case, with dimensions of 0.6mm x 0.3mm x 0.3mm. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly. This component is ideal for engineers looking for a reliable and compact capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata GRM033R70J472KA01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 4700pF and a rated voltage of 6.3V. It features a capacitance tolerance of ±10% and is characterized by an X7R dielectric, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case, with dimensions of 0.6mm x 0.3mm x 0.3mm. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly. This component is ideal for engineers looking for a reliable and compact capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R70J472KA01D - 775203-GRM033R70J472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R70J472KA01D
775203-GRM033R70J472KA01D
Ceramic Capacitors - GRM033R70J472KA01D 775203-GRM033R70J472KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775203-GRM033R70J472 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R70J472KE01J; GRT033R70J472KE01D; GRT033R70J472KE01W; 02016C472KAT2A; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775203-GRM033R70J472KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R70J472KE01J; GRT033R70J472KE01D; GRT033R70J472KE01W; 02016C472KAT2A;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-8159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8159-6-ND
Ceramic Capacitors 490-8159-6-ND
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8159-1-ND
Ceramic Capacitors 490-8159-1-ND
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8159-2-ND
Ceramic Capacitors 490-8159-2-ND
4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 6.3V Capacitor
60-GRM033R70J472KA01D
4700PF 6.3V Capacitor 60-GRM033R70J472KA01D
CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472KA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4700Pf, 6.3V, Mlcc, 0201; Capacitance Murata - 66AH6008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 6.3V, Mlcc, 0201; Capacitance Murata
66AH6008
Cap, 4700Pf, 6.3V, Mlcc, 0201; Capacitance Murata 66AH6008
CAP, 4700PF, 6.3V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4700PF, 6.3V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R70J472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R70J472KA01D
Ceramic Capacitors GRM033R70J472KA01D
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775203-GRM033R70J472KA01D 490-8159-6-ND 490-8159-1-ND 60-GRM033R70J472KA01D 66AH6008 GRM033R70J472KA01D
Product Name Ceramic Capacitors - GRM033R70J472KA01D Ceramic Capacitors Ceramic Capacitors 4700PF 6.3V Capacitor Cap, 4700Pf, 6.3V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details