Murata Electronics 4700PF 6.3V Capacitor GRM033R70J472JA01D

Description
CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 6.3V Capacitor
60-GRM033R70J472JA01D
4700PF 6.3V Capacitor 60-GRM033R70J472JA01D
CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472JA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 6.3V X7R 0201 Product overview: GRM033R70J472JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J472JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R70J472JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R70J472JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R70J472JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 6.3V X7R 0201

CAP CER 4700PF 6.3V X7R 0201

Buy Now Datasheet
Cap, 4700Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
64AJ4318
Cap, 4700Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 64AJ4318
CAP, 4700PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R70J472JA01D 490-GRM033R70J472JA01DCT-ND 490-GRM033R70J472JA01DDKR-ND 64AJ4318
Product Name 4700PF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details