Murata Electronics Ceramic Capacitors GRM033R70J103KA01D

Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1262-6-ND
Ceramic Capacitors 490-1262-6-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1262-1-ND
Ceramic Capacitors 490-1262-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1262-2-ND
Ceramic Capacitors 490-1262-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-GRM033R70J103KA01D
10000PF 6.3V Capacitor 60-GRM033R70J103KA01D
CAP CER 10000PF 6.3V X7R 0201 Product overview: GRM033R70J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X7R 0201 Product overview: GRM033R70J103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R70J103KA01D - 775196-GRM033R70J103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R70J103KA01D
775196-GRM033R70J103KA01D
Ceramic Capacitors - GRM033R70J103KA01D 775196-GRM033R70J103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775196-GRM033R70J103 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R0J103K030BA; GRT033R70J103KE01D; GRT033R70J103KE01W; GRT033R70J103KE01J; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775196-GRM033R70J103KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R0J103K030BA; GRT033R70J103KE01D; GRT033R70J103KE01W; GRT033R70J103KE01J;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200665 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200665
MLCCs - Multilayer Ceramic Capacitors 8200665
Murata GRM033R70J103KA01D

Murata GRM033R70J103KA01D

Supplier's Site
Ceramic Capacitors - GRM033R70J103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R70J103KA01D
Ceramic Capacitors GRM033R70J103KA01D
CAP CER 10000PF 6.3V X7R 0201

CAP CER 10000PF 6.3V X7R 0201

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 65AH6979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
65AH6979
Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 65AH6979
CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Μf, 6.3V, 10%, X7R, 0201; Capacitance Murata - 96Y9223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 6.3V, 10%, X7R, 0201; Capacitance Murata
96Y9223
Cap, 0.01Μf, 6.3V, 10%, X7R, 0201; Capacitance Murata 96Y9223
CAP, 0.01µF, 6.3V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 6.3V, 10%, X7R, 0201; Capacitance:10000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R70J103KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R70J103KA01D
6.3V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1262-6-ND 490-1262-1-ND 60-GRM033R70J103KA01D 775196-GRM033R70J103KA01D 8200665 GRM033R70J103KA01D 65AH6979 96Y9223 GRM033R70J103KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 6.3V Capacitor Ceramic Capacitors - GRM033R70J103KA01D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.01Μf, 6.3V, 10%, X7R, 0201; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details