Murata Electronics Ceramic Capacitors GRM033R70J103JA01D

Description
10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16599-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16599-1-ND
Ceramic Capacitors 490-16599-1-ND
10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16599-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16599-2-ND
Ceramic Capacitors 490-16599-2-ND
10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16599-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16599-6-ND
Ceramic Capacitors 490-16599-6-ND
10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 83AH2327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata
83AH2327
Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata 83AH2327
CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 6.3V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R70J103JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R70J103JA01D
Ceramic Capacitors GRM033R70J103JA01D
CAP CER 10000PF 6.3V X7R 0201

CAP CER 10000PF 6.3V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16599-1-ND 490-16599-6-ND 83AH2327 GRM033R70J103JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 6.3V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details