Murata Electronics 6800PF 25V Capacitor GRM033R61E682KA12D

Description
CAP CER 6800PF 25V X5R 0201 Product overview: GRM033R61E682KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E682KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 25V X5R 0201 Product overview: GRM033R61E682KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E682KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 25V Capacitor
60-GRM033R61E682KA12D
6800PF 25V Capacitor 60-GRM033R61E682KA12D
CAP CER 6800PF 25V X5R 0201 Product overview: GRM033R61E682KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E682KA12 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 25V X5R 0201 Product overview: GRM033R61E682KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E682KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E682KA12D - 775195-GRM033R61E682KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E682KA12D
775195-GRM033R61E682KA12D
Ceramic Capacitors - GRM033R61E682KA12D 775195-GRM033R61E682KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775195-GRM033R61E682 KA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61E682KE01W; GRT033R61E682KE01J; GRT033R61E682KE01D; TMK063BJ682KP-F; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775195-GRM033R61E682KA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61E682KE01W; GRT033R61E682KE01J; GRT033R61E682KE01D; TMK063BJ682KP-F;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-9995-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9995-6-ND
Ceramic Capacitors 490-9995-6-ND
6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9995-1-ND
Ceramic Capacitors 490-9995-1-ND
6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9995-2-ND
Ceramic Capacitors 490-9995-2-ND
6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6007
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6007
CAP, 6800PF, 25V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 6800PF, 25V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61E682KA12D 775195-GRM033R61E682KA12D 490-9995-6-ND 490-9995-1-ND 66AH6007
Product Name 6800PF 25V Capacitor Ceramic Capacitors - GRM033R61E682KA12D Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M200K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details