Murata Electronics Ceramic Capacitors GRM033R61E681KA01D

Description
680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17032-2-ND
Ceramic Capacitors 490-17032-2-ND
680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17032-6-ND
Ceramic Capacitors 490-17032-6-ND
680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17032-1-ND
Ceramic Capacitors 490-17032-1-ND
680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61E681KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E681KA01D
Ceramic Capacitors GRM033R61E681KA01D
CAP CER 680PF 25V X5R 0201

CAP CER 680PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17032-2-ND 490-17032-6-ND GRM033R61E681KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers