Murata Electronics Ceramic Capacitors GRM033R61E562KA12D

Description
5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10426-2-ND
Ceramic Capacitors 490-10426-2-ND
5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10426-1-ND
Ceramic Capacitors 490-10426-1-ND
5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10426-6-ND
Ceramic Capacitors 490-10426-6-ND
5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
5600PF 25V Capacitor
60-GRM033R61E562KA12D
5600PF 25V Capacitor 60-GRM033R61E562KA12D
CAP CER 5600PF 25V X5R 0201 Product overview: GRM033R61E562KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E562KA12 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 25V X5R 0201 Product overview: GRM033R61E562KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E562KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 5600Pf, 25V, Mlcc, 0201; Capacitance Murata - 45AJ4262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 25V, Mlcc, 0201; Capacitance Murata
45AJ4262
Cap, 5600Pf, 25V, Mlcc, 0201; Capacitance Murata 45AJ4262
CAP, 5600PF, 25V, MLCC, 0201; Capacitance:5600pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 5600PF, 25V, MLCC, 0201; Capacitance:5600pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10426-2-ND 490-10426-6-ND 60-GRM033R61E562KA12D 45AJ4262
Product Name Ceramic Capacitors Ceramic Capacitors 5600PF 25V Capacitor Cap, 5600Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details