Murata Electronics Ceramic Capacitors GRM033R61E471KA01D

Description
470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17030-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17030-1-ND
Ceramic Capacitors 490-17030-1-ND
470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17030-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17030-6-ND
Ceramic Capacitors 490-17030-6-ND
470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17030-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17030-2-ND
Ceramic Capacitors 490-17030-2-ND
470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359022-GRM033R61E471KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359022-GRM033R61E471KA01D
Capacitors - Ceramic Capacitors 1359022-GRM033R61E471KA01D
Win Source Part Number: 1359022-GRM033R61E47 1KA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R61E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359022-GRM033R61E471KA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033R61E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
470PF 25V Capacitor
60-GRM033R61E471KA01D
470PF 25V Capacitor 60-GRM033R61E471KA01D
CAP CER 470PF 25V X5R 0201 Product overview: GRM033R61E471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E471KA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 25V X5R 0201 Product overview: GRM033R61E471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E471KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17030-1-ND 490-17030-6-ND 1359022-GRM033R61E471KA01D 60-GRM033R61E471KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details