Murata Electronics Ceramic Capacitors GRM033R61E392KA12D

Description
3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10424-1-ND
Ceramic Capacitors 490-10424-1-ND
3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10424-6-ND
Ceramic Capacitors 490-10424-6-ND
3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10424-2-ND
Ceramic Capacitors 490-10424-2-ND
3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 3900Pf, 25V, Mlcc, 0201; Capacitance Murata - 83AH2326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 25V, Mlcc, 0201; Capacitance Murata
83AH2326
Cap, 3900Pf, 25V, Mlcc, 0201; Capacitance Murata 83AH2326
CAP, 3900PF, 25V, MLCC, 0201; Capacitance:3900pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3900PF, 25V, MLCC, 0201; Capacitance:3900pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E392KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E392KA12D
Ceramic Capacitors GRM033R61E392KA12D
CAP CER 3900PF 25V X5R 0201

CAP CER 3900PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10424-1-ND 490-10424-6-ND 83AH2326 GRM033R61E392KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3900Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details