Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115793-GRM033R61E33
Length: 600 µm
Capacitance: 330 nF
Thickness: 300 µm
Width: 300 µm
Categories: Custom Parts
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 25 V
Dielectric: X5R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115793-GRM033R61E334KE15D |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM033R61E334KE15D |