Murata Power Solutions 0.22UF 25V Capacitor GRM033R61E224KE01D

Description
CAP CER 0.22UF 25V X5R 0201 Product overview: GRM033R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 25V X5R 0201 Product overview: GRM033R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 25V Capacitor
60-GRM033R61E224KE01D
0.22UF 25V Capacitor 60-GRM033R61E224KE01D
CAP CER 0.22UF 25V X5R 0201 Product overview: GRM033R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X5R 0201 Product overview: GRM033R61E224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R61E224KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E224KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E224KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 963332-GRM033R61E224KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963332-GRM033R61E224KE01D
Capacitors - Ceramic Capacitors 963332-GRM033R61E224KE01D
Win Source Part Number: 963332-GRM033R61E224 KE01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel Standard Package: 15,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM033R61E224KE0 1DTR,490-GRM033R61E2 24KE01DDKR,490-GRM03 3R61E224KE01DCT,490- GRM033R61E224KE01D,4 90-GRM033R61E224KE01 D-ND Base Product Number: GRM033R61E

Win Source Part Number: 963332-GRM033R61E224KE01D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM033R61E224KE01DTR,490-GRM033R61E224KE01DDKR,490-GRM033R61E224KE01DCT,490-GRM033R61E224KE01D,490-GRM033R61E224KE01D-ND
Base Product Number: GRM033R61E

Buy Now
Ceramic Capacitors - GRM033R61E224KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E224KE01D
Ceramic Capacitors GRM033R61E224KE01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1540
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1540
CAP, 0.22UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4936
Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4936
CAP, 0.22UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61E224KE01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61E224KE01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT

Multilayer Ceramic Capacitors MLCC - SMD/SMT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61E224KE01D 490-GRM033R61E224KE01DDKR-ND 490-GRM033R61E224KE01DCT-ND 963332-GRM033R61E224KE01D GRM033R61E224KE01D 03AJ1540 GRM033R61E224KE01D
Product Name 0.22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 25V, Mlcc, 0201 Rohs Compliant Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details