Murata Electronics Capacitors - Ceramic Capacitors GRM033R61E104ME14D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329469-GRM033R61E10 4ME14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61E104ME14D-N D,490-11974-6,490-11 974-1,490-11974-2 Base Product Number: GRM033R61E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329469-GRM033R61E10 4ME14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61E104ME14D-N D,490-11974-6,490-11 974-1,490-11974-2 Base Product Number: GRM033R61E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329469-GRM033R61E104ME14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329469-GRM033R61E104ME14D
Capacitors - Ceramic Capacitors 1329469-GRM033R61E104ME14D
Manufacturer: Murata Electronics Win Source Part Number: 1329469-GRM033R61E10 4ME14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61E104ME14D-N D,490-11974-6,490-11 974-1,490-11974-2 Base Product Number: GRM033R61E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329469-GRM033R61E104ME14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM033R61E104ME14D-ND,490-11974-6,490-11974-1,490-11974-2
Base Product Number: GRM033R61E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM033R61E104ME14D
0.1UF 25V Capacitor 60-GRM033R61E104ME14D
CAP CER 0.1UF 25V X5R 0201 Product overview: GRM033R61E104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E104ME14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0201 Product overview: GRM033R61E104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E104ME14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11974-2-ND
Ceramic Capacitors 490-11974-2-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11974-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11974-1-ND
Ceramic Capacitors 490-11974-1-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11974-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11974-6-ND
Ceramic Capacitors 490-11974-6-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata
65AH6978
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata 65AH6978
CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8259
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8259
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E104ME14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E104ME14D
Ceramic Capacitors GRM033R61E104ME14D
CAP CER 0.1UF 25V X5R 0201

CAP CER 0.1UF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329469-GRM033R61E104ME14D 60-GRM033R61E104ME14D 490-11974-2-ND 490-11974-6-ND 65AH6978 92AH8259 GRM033R61E104ME14D
Product Name Capacitors - Ceramic Capacitors 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details