Murata Electronics Ceramic Capacitors GRM033R61E104KE14D

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12686-1-ND
Ceramic Capacitors 490-12686-1-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12686-2-ND
Ceramic Capacitors 490-12686-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12686-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12686-6-ND
Ceramic Capacitors 490-12686-6-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM033R61E104KE14D
0.1UF 25V Capacitor 60-GRM033R61E104KE14D
CAP CER 0.1UF 25V X5R 0201 Product overview: GRM033R61E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0201 Product overview: GRM033R61E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E104KE14D - 1041295-GRM033R61E104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E104KE14D
1041295-GRM033R61E104KE14D
Ceramic Capacitors - GRM033R61E104KE14D 1041295-GRM033R61E104KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041295-GRM033R61E10 4KE14D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRT033R61E104KE01W; GRT033R61E104KE01J; GRT033R61E104KE01D; C0603X5R104KFTS; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041295-GRM033R61E104KE14D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRT033R61E104KE01W; GRT033R61E104KE01J; GRT033R61E104KE01D; C0603X5R104KFTS;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata
94AC8901
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata 94AC8901
CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6977
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6977
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E104KE14D
Ceramic Capacitors GRM033R61E104KE14D
CAP CER 0.1UF 25V X5R 0201

CAP CER 0.1UF 25V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61E104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61E104KE14D
25V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12686-1-ND 490-12686-6-ND 60-GRM033R61E104KE14D 1041295-GRM033R61E104KE14D 94AC8901 65AH6977 GRM033R61E104KE14D GRM033R61E104KE14D
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 25V Capacitor Ceramic Capacitors - GRM033R61E104KE14D Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details