Murata Electronics Ceramic Capacitors GRM033R61E103MA12D

Description
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9992-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9992-1-ND
Ceramic Capacitors 490-9992-1-ND
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9992-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9992-6-ND
Ceramic Capacitors 490-9992-6-ND
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9992-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9992-2-ND
Ceramic Capacitors 490-9992-2-ND
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata
66AH6004
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata 66AH6004
CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-9992-1-ND 490-9992-6-ND 66AH6004
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details