Murata Electronics Ceramic Capacitors GRM033R61E103KA12J

Description
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61E103KA12JTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E103KA12JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E103KA12JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM033R61E103KA12J
10000PF 25V Capacitor 60-GRM033R61E103KA12J
CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103KA12 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103KA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103KA12J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R61E103KA12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61E103KA12J
Capacitors - Ceramic Capacitors GRM033R61E103KA12J
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R61E103KA12JTR-ND 490-GRM033R61E103KA12JDKR-ND 60-GRM033R61E103KA12J GRM033R61E103KA12J
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details