Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM033R61E103KA12D

Description
Murata GRM033R61E103KA12D
Request a Quote Datasheet
Description
Murata GRM033R61E103KA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8200661P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200661P
MLCCs - Multilayer Ceramic Capacitors 8200661P
Murata GRM033R61E103KA12D

Murata GRM033R61E103KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8200661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200661
MLCCs - Multilayer Ceramic Capacitors 8200661
Murata GRM033R61E103KA12D

Murata GRM033R61E103KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449034 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449034
MLCCs - Multilayer Ceramic Capacitors 1449034
Murata GRM033R61E103KA12D

Murata GRM033R61E103KA12D

Supplier's Site
Ceramic Capacitors - 490-7194-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7194-2-ND
Ceramic Capacitors 490-7194-2-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7194-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7194-6-ND
Ceramic Capacitors 490-7194-6-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7194-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7194-1-ND
Ceramic Capacitors 490-7194-1-ND
10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61E103KA12D - 1041294-GRM033R61E103KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E103KA12D
1041294-GRM033R61E103KA12D
Ceramic Capacitors - GRM033R61E103KA12D 1041294-GRM033R61E103KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041294-GRM033R61E10 3KA12D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041294-GRM033R61E103KA12D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM033R61E103KA12D
10000PF 25V Capacitor 60-GRM033R61E103KA12D
CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103KA12 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6976
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6976
CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Μf, 25V, 10%, X5R, 0201; Capacitance Murata - 96Y9222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 25V, 10%, X5R, 0201; Capacitance Murata
96Y9222
Cap, 0.01Μf, 25V, 10%, X5R, 0201; Capacitance Murata 96Y9222
CAP, 0.01µF, 25V, 10%, X5R, 0201; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 25V, 10%, X5R, 0201; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E103KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E103KA12D
Ceramic Capacitors GRM033R61E103KA12D
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8200661P 8200661 490-7194-2-ND 490-7194-6-ND 1041294-GRM033R61E103KA12D 60-GRM033R61E103KA12D 65AH6976 96Y9222 GRM033R61E103KA12D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61E103KA12D 10000PF 25V Capacitor Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.01Μf, 25V, 10%, X5R, 0201; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details