Murata Electronics Ceramic Capacitors GRM033R61C823KE84D

Description
0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10422-2-ND
Ceramic Capacitors 490-10422-2-ND
0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10422-6-ND
Ceramic Capacitors 490-10422-6-ND
0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10422-1-ND
Ceramic Capacitors 490-10422-1-ND
0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.082Uf, 16V, Mlcc, 0201; Capacitance Murata - 97AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Uf, 16V, Mlcc, 0201; Capacitance Murata
97AH9611
Cap, 0.082Uf, 16V, Mlcc, 0201; Capacitance Murata 97AH9611
CAP, 0.082UF, 16V, MLCC, 0201; Capacitance:0.082µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.082UF, 16V, MLCC, 0201; Capacitance:0.082µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-10422-2-ND 490-10422-6-ND 97AH9611
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.082Uf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details