Murata Electronics Ceramic Capacitors GRM033R61C683KE84J

Description
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61C683KE84JTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C683KE84JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 16V X5R 0201

CAP CER 0.068UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C683KE84JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 16V X5R 0201

CAP CER 0.068UF 16V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R61C683KE84J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61C683KE84J
Capacitors - Ceramic Capacitors GRM033R61C683KE84J
CAP CER 0.068UF 16V X5R 0201

CAP CER 0.068UF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R61C683KE84JTR-ND 490-GRM033R61C683KE84JDKR-ND GRM033R61C683KE84J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details