Murata Electronics Ceramic Capacitors GRM033R61C473ME84D

Description
0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9990-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9990-2-ND
Ceramic Capacitors 490-9990-2-ND
0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9990-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9990-1-ND
Ceramic Capacitors 490-9990-1-ND
0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9990-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9990-6-ND
Ceramic Capacitors 490-9990-6-ND
0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0201; Capacitance Murata
66AH6002
Cap, 0.047Uf, 16V, Mlcc, 0201; Capacitance Murata 66AH6002
CAP, 0.047UF, 16V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-9990-2-ND 490-9990-6-ND 66AH6002
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers