Murata Electronics Ceramic Capacitors GRM033R61C473KE84J

Description
CAP CER 0.047UF 16V X5R 0201
Request a Quote Datasheet
Description
CAP CER 0.047UF 16V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61C473KE84JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 16V X5R 0201

CAP CER 0.047UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C473KE84JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 16V X5R 0201

CAP CER 0.047UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C473KE84JTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C473KE84J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C473KE84J
Ceramic Capacitors GRM033R61C473KE84J
CAP CER 0.047UF 16V X5R 0201

CAP CER 0.047UF 16V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R61C473KE84J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61C473KE84J
Capacitors - Ceramic Capacitors GRM033R61C473KE84J
CAP CER 0.047UF 16V X5R 0201

CAP CER 0.047UF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R61C473KE84JCT-ND 490-GRM033R61C473KE84JDKR-ND GRM033R61C473KE84J GRM033R61C473KE84J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details