Murata Electronics Ceramic Capacitors GRM033R61C333KE84J

Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61C333KE84JTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C333KE84JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C333KE84JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C333KE84J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C333KE84J
Ceramic Capacitors GRM033R61C333KE84J
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R61C333KE84J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61C333KE84J
Capacitors - Ceramic Capacitors GRM033R61C333KE84J
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R61C333KE84JTR-ND 490-GRM033R61C333KE84JDKR-ND GRM033R61C333KE84J GRM033R61C333KE84J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details