Murata Electronics Capacitors - Ceramic Capacitors GRM033R61C224KE14D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329495-GRM033R61C22 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61C224KE14D-N D,490-17040-1,490-17 040-2,490-17040-6,GR M033R61C224KE14E Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329495-GRM033R61C22 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61C224KE14D-N D,490-17040-1,490-17 040-2,490-17040-6,GR M033R61C224KE14E Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329495-GRM033R61C224KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329495-GRM033R61C224KE14D
Capacitors - Ceramic Capacitors 1329495-GRM033R61C224KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1329495-GRM033R61C22 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM033R61C224KE14D-N D,490-17040-1,490-17 040-2,490-17040-6,GR M033R61C224KE14E Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329495-GRM033R61C224KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM033R61C224KE14D-ND,490-17040-1,490-17040-2,490-17040-6,GRM033R61C224KE14E
Base Product Number: GRM033R61C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.22UF 16V Capacitor
60-GRM033R61C224KE14D
0.22UF 16V Capacitor 60-GRM033R61C224KE14D
CAP CER 0.22UF 16V X5R 0201 Product overview: GRM033R61C224KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C224KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X5R 0201 Product overview: GRM033R61C224KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C224KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17040-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17040-2-ND
Ceramic Capacitors 490-17040-2-ND
0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17040-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17040-6-ND
Ceramic Capacitors 490-17040-6-ND
0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17040-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17040-1-ND
Ceramic Capacitors 490-17040-1-ND
0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C224KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C224KE14D
Ceramic Capacitors GRM033R61C224KE14D
CAP CER 0.22UF 16V X5R 0201

CAP CER 0.22UF 16V X5R 0201

Supplier's Site Datasheet
Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R - 535-GRM033R61C224KE14D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R
535-GRM033R61C224KE14D
Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R 535-GRM033R61C224KE14D
Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R

Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R

Supplier's Site
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
03AJ1539
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 03AJ1539
CAP, 0.22UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 92AH4935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
92AH4935
Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 92AH4935
CAP, 0.22UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329495-GRM033R61C224KE14D 60-GRM033R61C224KE14D 490-17040-2-ND 490-17040-6-ND GRM033R61C224KE14D 535-GRM033R61C224KE14D 03AJ1539
Product Name Capacitors - Ceramic Capacitors 0.22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic Monolithic 0.22uF 16VDC 10% SMD Paper T/R Cap, 0.22Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details