Murata Electronics Ceramic Capacitors GRM033R61C222KA88D

Description
2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14304-1-ND
Ceramic Capacitors 490-14304-1-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14304-2-ND
Ceramic Capacitors 490-14304-2-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14304-6-ND
Ceramic Capacitors 490-14304-6-ND
2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2200Pf, 16V, Mlcc, 0201; Capacitance Murata - 83AH2324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 16V, Mlcc, 0201; Capacitance Murata
83AH2324
Cap, 2200Pf, 16V, Mlcc, 0201; Capacitance Murata 83AH2324
CAP, 2200PF, 16V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 16V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-14304-1-ND 490-14304-6-ND 83AH2324
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers