Murata Electronics Ceramic Capacitors GRM033R61C183KE84D

Description
0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10414-6-ND
Ceramic Capacitors 490-10414-6-ND
0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10414-1-ND
Ceramic Capacitors 490-10414-1-ND
0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10414-2-ND
Ceramic Capacitors 490-10414-2-ND
0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.018µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.018Uf, 16V, Mlcc, 0201; Capacitance Murata - 83AH2323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 16V, Mlcc, 0201; Capacitance Murata
83AH2323
Cap, 0.018Uf, 16V, Mlcc, 0201; Capacitance Murata 83AH2323
CAP, 0.018UF, 16V, MLCC, 0201; Capacitance:0.018µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.018UF, 16V, MLCC, 0201; Capacitance:0.018µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-10414-6-ND 490-10414-1-ND 83AH2323
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.018Uf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers