Murata Electronics 0.015UF 16V Capacitor GRM033R61C153KE84D

Description
CAP CER 0.015UF 16V X5R 0201 Product overview: GRM033R61C153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C153KE84 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.015UF 16V X5R 0201 Product overview: GRM033R61C153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C153KE84 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015UF 16V Capacitor
60-GRM033R61C153KE84D
0.015UF 16V Capacitor 60-GRM033R61C153KE84D
CAP CER 0.015UF 16V X5R 0201 Product overview: GRM033R61C153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C153KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 16V X5R 0201 Product overview: GRM033R61C153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C153KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C153KE84D - 775191-GRM033R61C153KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61C153KE84D
775191-GRM033R61C153KE84D
Ceramic Capacitors - GRM033R61C153KE84D 775191-GRM033R61C153KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775191-GRM033R61C153 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61C153KE01J; GRT033R61C153KE01D; GRT033R61C153KE01W; GRM033R61C153KE84W; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775191-GRM033R61C153KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61C153KE01J; GRT033R61C153KE01D; GRT033R61C153KE01W; GRM033R61C153KE84W;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1852017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852017
MLCCs - Multilayer Ceramic Capacitors 1852017
Murata GRM033R61C153KE84D

Murata GRM033R61C153KE84D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852017P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852017P
MLCCs - Multilayer Ceramic Capacitors 1852017P
Murata GRM033R61C153KE84D

Murata GRM033R61C153KE84D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851593
MLCCs - Multilayer Ceramic Capacitors 1851593
Murata GRM033R61C153KE84D

Murata GRM033R61C153KE84D

Supplier's Site
Ceramic Capacitors - 490-7224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7224-6-ND
Ceramic Capacitors 490-7224-6-ND
0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7224-1-ND
Ceramic Capacitors 490-7224-1-ND
0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7224-2-ND
Ceramic Capacitors 490-7224-2-ND
0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.015Uf, 16V, Mlcc, 0201; Capacitance Murata - 94AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 16V, Mlcc, 0201; Capacitance Murata
94AC8896
Cap, 0.015Uf, 16V, Mlcc, 0201; Capacitance Murata 94AC8896
CAP, 0.015UF, 16V, MLCC, 0201; Capacitance:0.015µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.015UF, 16V, MLCC, 0201; Capacitance:0.015µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6971
Cap, 0.015Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6971
CAP, 0.015UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.015UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61C153KE84D 775191-GRM033R61C153KE84D 1852017 1852017P 490-7224-6-ND 490-7224-1-ND 94AC8896 65AH6971
Product Name 0.015UF 16V Capacitor Ceramic Capacitors - GRM033R61C153KE84D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.015Uf, 16V, Mlcc, 0201; Capacitance Murata Cap, 0.015Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details