Murata Electronics Ceramic Capacitors GRM033R61C123KE84D

Description
0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10412-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10412-6-ND
Ceramic Capacitors 490-10412-6-ND
0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10412-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10412-2-ND
Ceramic Capacitors 490-10412-2-ND
0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10412-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10412-1-ND
Ceramic Capacitors 490-10412-1-ND
0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.012Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6970
Cap, 0.012Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6970
CAP, 0.012UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.012UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.012Uf, 16V, Mlcc, 0201; Capacitance Murata - 77AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 16V, Mlcc, 0201; Capacitance Murata
77AH4497
Cap, 0.012Uf, 16V, Mlcc, 0201; Capacitance Murata 77AH4497
CAP, 0.012UF, 16V, MLCC, 0201; Capacitance:0.012µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.012UF, 16V, MLCC, 0201; Capacitance:0.012µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C123KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C123KE84D
Ceramic Capacitors GRM033R61C123KE84D
CAP CER 0.012UF 16V X5R 0201

CAP CER 0.012UF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10412-6-ND 490-10412-2-ND 65AH6970 77AH4497 GRM033R61C123KE84D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.012Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.012Uf, 16V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details