Murata Electronics Capacitors - Ceramic Capacitors GRM033R61C104KE18D

Description
Win Source Part Number: 971775-GRM033R61C104 KE18D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 150,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM033R61C104KE1 8D,490-GRM033R61C104 KE18D-ND,490-GRM033R 61C104KE18DTR Base Product Number: GRM033R61C
Request a Quote Datasheet
Description
Win Source Part Number: 971775-GRM033R61C104 KE18D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 150,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM033R61C104KE1 8D,490-GRM033R61C104 KE18D-ND,490-GRM033R 61C104KE18DTR Base Product Number: GRM033R61C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 971775-GRM033R61C104KE18D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
971775-GRM033R61C104KE18D
Capacitors - Ceramic Capacitors 971775-GRM033R61C104KE18D
Win Source Part Number: 971775-GRM033R61C104 KE18D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 150,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM033R61C104KE1 8D,490-GRM033R61C104 KE18D-ND,490-GRM033R 61C104KE18DTR Base Product Number: GRM033R61C

Win Source Part Number: 971775-GRM033R61C104KE18D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 150,000
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM033R61C104KE18D,490-GRM033R61C104KE18D-ND,490-GRM033R61C104KE18DTR
Base Product Number: GRM033R61C

Buy Now
CAP CER MLCC Product overview: GRM033R61C104KE18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C104KE18 D can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM033R61C104KE18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C104KE18D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R61C104KE18DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C104KE18DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61C104KE18DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R61C104KE18D
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Ceramic Capacitors - GRM033R61C104KE18D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C104KE18D
Ceramic Capacitors GRM033R61C104KE18D
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61C104KE18D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61C104KE18D
16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 971775-GRM033R61C104KE18D 60-GRM033R61C104KE18D 490-GRM033R61C104KE18DTR-ND 490-GRM033R61C104KE18DDKR-ND GRM033R61C104KE18D GRM033R61C104KE18D GRM033R61C104KE18D
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details