Murata Electronics Capacitors - Ceramic Capacitors GRM033R61C104KE14D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329102-GRM033R61C10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14305-2,490-1703 5-2-ND,490-17035-1-N D,490-17035-6,490-14 305-6,GRM033R61C104K E14,490-17035-6-ND,G RM033R61C104KE14E,49 0-14305-1,490-17035- 1,490-17035-2 Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329102-GRM033R61C10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14305-2,490-1703 5-2-ND,490-17035-1-N D,490-17035-6,490-14 305-6,GRM033R61C104K E14,490-17035-6-ND,G RM033R61C104KE14E,49 0-14305-1,490-17035- 1,490-17035-2 Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329102-GRM033R61C104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329102-GRM033R61C104KE14D
Capacitors - Ceramic Capacitors 1329102-GRM033R61C104KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1329102-GRM033R61C10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14305-2,490-1703 5-2-ND,490-17035-1-N D,490-17035-6,490-14 305-6,GRM033R61C104K E14,490-17035-6-ND,G RM033R61C104KE14E,49 0-14305-1,490-17035- 1,490-17035-2 Base Product Number: GRM033R61C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329102-GRM033R61C104KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14305-2,490-17035-2-ND,490-17035-1-ND,490-17035-6,490-14305-6,GRM033R61C104KE14,490-17035-6-ND,GRM033R61C104KE14E,490-14305-1,490-17035-1,490-17035-2
Base Product Number: GRM033R61C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-GRM033R61C104KE14D
0.1UF 16V Capacitor 60-GRM033R61C104KE14D
CAP CER 0.1UF 16V X5R 0201 Product overview: GRM033R61C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X5R 0201 Product overview: GRM033R61C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851591
MLCCs - Multilayer Ceramic Capacitors 1851591
Murata GRM033R61C104KE14D

Murata GRM033R61C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851963P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851963P
MLCCs - Multilayer Ceramic Capacitors 1851963P
Murata GRM033R61C104KE14D

Murata GRM033R61C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851963 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851963
MLCCs - Multilayer Ceramic Capacitors 1851963
Murata GRM033R61C104KE14D

Murata GRM033R61C104KE14D

Supplier's Site
Ceramic Capacitors - 490-14305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14305-2-ND
Ceramic Capacitors 490-14305-2-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14305-6-ND
Ceramic Capacitors 490-14305-6-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14305-1-ND
Ceramic Capacitors 490-14305-1-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61C104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61C104KE14D
16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C104KE14D
Ceramic Capacitors GRM033R61C104KE14D
CAP CER 0.1UF 16V X5R 0201

CAP CER 0.1UF 16V X5R 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6967
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6967
CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata - 34AH0742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata
34AH0742
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata 34AH0742
CAP, 0.1UF, 16V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329102-GRM033R61C104KE14D 60-GRM033R61C104KE14D 1851591 1851963P 490-14305-2-ND 490-14305-6-ND GRM033R61C104KE14D GRM033R61C104KE14D 65AH6967 34AH0742
Product Name Capacitors - Ceramic Capacitors 0.1UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers