Murata Electronics 6800PF 10V Capacitor GRM033R61A682KA01D

Description
CAP CER 6800PF 10V X5R 0201 Product overview: GRM033R61A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A682KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 10V X5R 0201 Product overview: GRM033R61A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A682KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 10V Capacitor
60-GRM033R61A682KA01D
6800PF 10V Capacitor 60-GRM033R61A682KA01D
CAP CER 6800PF 10V X5R 0201 Product overview: GRM033R61A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A682KA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 10V X5R 0201 Product overview: GRM033R61A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A682KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3165-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3165-6-ND
Ceramic Capacitors 490-3165-6-ND
6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3165-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3165-1-ND
Ceramic Capacitors 490-3165-1-ND
6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3165-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3165-2-ND
Ceramic Capacitors 490-3165-2-ND
6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A682KA01D - 775188-GRM033R61A682KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A682KA01D
775188-GRM033R61A682KA01D
Ceramic Capacitors - GRM033R61A682KA01D 775188-GRM033R61A682KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775188-GRM033R61A682 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A682KE01J; GRT033R61A682KE01W; GRT033R61A682KE01D; NMC0201X5R682K10TRPF ; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775188-GRM033R61A682KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A682KE01J; GRT033R61A682KE01W; GRT033R61A682KE01D; NMC0201X5R682K10TRPF;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A682KA01D 490-3165-6-ND 490-3165-1-ND 775188-GRM033R61A682KA01D
Product Name 6800PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A682KA01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details