Murata Electronics 5600PF 10V Capacitor GRM033R61A562KA01D

Description
CAP CER 5600PF 10V X5R 0201 Product overview: GRM033R61A562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A562KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5600PF 10V X5R 0201 Product overview: GRM033R61A562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A562KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600PF 10V Capacitor
60-GRM033R61A562KA01D
5600PF 10V Capacitor 60-GRM033R61A562KA01D
CAP CER 5600PF 10V X5R 0201 Product overview: GRM033R61A562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A562KA01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 10V X5R 0201 Product overview: GRM033R61A562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A562KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8157-2-ND
Ceramic Capacitors 490-8157-2-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8157-1-ND
Ceramic Capacitors 490-8157-1-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8157-6-ND
Ceramic Capacitors 490-8157-6-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A562KA01D - 775187-GRM033R61A562KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A562KA01D
775187-GRM033R61A562KA01D
Ceramic Capacitors - GRM033R61A562KA01D 775187-GRM033R61A562KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775187-GRM033R61A562 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5600pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R562K10TRPF ; 0201ZD562KAT2A; 0201ZD562KAQ2A; CC0201KRX7R6BB562; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775187-GRM033R61A562KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5600pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R562K10TRPF; 0201ZD562KAT2A; 0201ZD562KAQ2A; CC0201KRX7R6BB562;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A562KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A562KA01D
Ceramic Capacitors GRM033R61A562KA01D
CAP CER 5600PF 10V X5R 0201

CAP CER 5600PF 10V X5R 0201

Supplier's Site Datasheet
Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R - 535-GRM033R61A562KA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R
535-GRM033R61A562KA01D
Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R 535-GRM033R61A562KA01D
Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R

Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A562KA01D 490-8157-2-ND 490-8157-6-ND 775187-GRM033R61A562KA01D GRM033R61A562KA01D 535-GRM033R61A562KA01D
Product Name 5600PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A562KA01D Ceramic Capacitors Cap Ceramic 0.0056uF 10V X5R 10% SMD 0201 85°C Paper T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details