Murata Electronics Ceramic Capacitors GRM033R61A333ME84D

Description
0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16740-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16740-6-ND
Ceramic Capacitors 490-16740-6-ND
0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16740-2-ND
Ceramic Capacitors 490-16740-2-ND
0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16740-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16740-1-ND
Ceramic Capacitors 490-16740-1-ND
0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata - 66AH5996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata
66AH5996
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata 66AH5996
CAP, 0.033UF, 10V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.033UF, 10V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16740-6-ND 490-16740-2-ND 66AH5996
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details