Murata Electronics Ceramic Capacitors GRM033R61A333KE84D

Description
0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16739-6-ND
Ceramic Capacitors 490-16739-6-ND
0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16739-2-ND
Ceramic Capacitors 490-16739-2-ND
0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16739-1-ND
Ceramic Capacitors 490-16739-1-ND
0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 10V Capacitor
60-GRM033R61A333KE84D
0.033UF 10V Capacitor 60-GRM033R61A333KE84D
CAP CER 0.033UF 10V X5R 0201 Product overview: GRM033R61A333KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A333KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 10V X5R 0201 Product overview: GRM033R61A333KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A333KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A333KE84D - 775183-GRM033R61A333KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A333KE84D
775183-GRM033R61A333KE84D
Ceramic Capacitors - GRM033R61A333KE84D 775183-GRM033R61A333KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775183-GRM033R61A333 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A333KE01D; GRT033R61A333KE01J; GRT033R61A333KE01W; LMK063BJ333KP-F; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775183-GRM033R61A333KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A333KE01D; GRT033R61A333KE01J; GRT033R61A333KE01W; LMK063BJ333KP-F;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A333KE84D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A333KE84D
10V 33nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 33nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A333KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A333KE84D
Ceramic Capacitors GRM033R61A333KE84D
CAP CER 0.033UF 10V X5R 0201

CAP CER 0.033UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata - 83AH2322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata
83AH2322
Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata 83AH2322
CAP, 0.033UF, 10V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.033UF, 10V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16739-6-ND 490-16739-2-ND 60-GRM033R61A333KE84D 775183-GRM033R61A333KE84D GRM033R61A333KE84D GRM033R61A333KE84D 83AH2322
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 10V Capacitor Ceramic Capacitors - GRM033R61A333KE84D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.033Uf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details