Murata Electronics Ceramic Capacitors - GRM033R61A272KA01D GRM033R61A272KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775181-GRM033R61A272 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R272K10TRPF ; 0201ZD272KAT2A; 0201ZD272KAQ2A; C0603X7R272KDTS; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775181-GRM033R61A272 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R272K10TRPF ; 0201ZD272KAT2A; 0201ZD272KAQ2A; C0603X7R272KDTS; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A272KA01D - 775181-GRM033R61A272KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A272KA01D
775181-GRM033R61A272KA01D
Ceramic Capacitors - GRM033R61A272KA01D 775181-GRM033R61A272KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775181-GRM033R61A272 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R272K10TRPF ; 0201ZD272KAT2A; 0201ZD272KAQ2A; C0603X7R272KDTS; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775181-GRM033R61A272KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2700pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R272K10TRPF; 0201ZD272KAT2A; 0201ZD272KAQ2A; C0603X7R272KDTS;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2700PF 10V Capacitor
60-GRM033R61A272KA01D
2700PF 10V Capacitor 60-GRM033R61A272KA01D
CAP CER 2700PF 10V X5R 0201 Product overview: GRM033R61A272KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A272KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2700PF 10V X5R 0201 Product overview: GRM033R61A272KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A272KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6141-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6141-6-ND
Ceramic Capacitors 490-6141-6-ND
2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6141-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6141-2-ND
Ceramic Capacitors 490-6141-2-ND
2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6141-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6141-1-ND
Ceramic Capacitors 490-6141-1-ND
2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A272KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A272KA01D
Ceramic Capacitors GRM033R61A272KA01D
CAP CER 2700PF 10V X5R 0201

CAP CER 2700PF 10V X5R 0201

Supplier's Site Datasheet
Cap, 2700Pf, 10V, Mlcc, 0201; Capacitance Murata - 66AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 10V, Mlcc, 0201; Capacitance Murata
66AH5995
Cap, 2700Pf, 10V, Mlcc, 0201; Capacitance Murata 66AH5995
CAP, 2700PF, 10V, MLCC, 0201; Capacitance:2700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2700PF, 10V, MLCC, 0201; Capacitance:2700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775181-GRM033R61A272KA01D 60-GRM033R61A272KA01D 490-6141-6-ND 490-6141-2-ND GRM033R61A272KA01D 66AH5995
Product Name Ceramic Capacitors - GRM033R61A272KA01D 2700PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2700Pf, 10V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details