Manufacturer: Murata Electronics North America
Win Source Part Number: 775180-GRM033R61A225
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.015" (0.39mm)
Alternative Parts (Cross-Reference): C0201X5R100-225MNP; 0201ZD225MAT2A; 0201X225M100CT; GRM033R61A225ME47J;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
2.2µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 2.2UF 10V X5R 0201 Product overview: GRM033R61A225ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A225ME47
10V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES
CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 2.2UF 10V X5R 0201
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775180-GRM033R61A225ME47D | 490-13228-1-ND | 490-13228-6-ND | 60-GRM033R61A225ME47D | GRM033R61A225ME47D | 92AH4934 | GRM033R61A225ME47D |
| Product Name | Ceramic Capacitors - GRM033R61A225ME47D | Ceramic Capacitors | Ceramic Capacitors | 2.2UF 10V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |