Murata Electronics Ceramic Capacitors GRM033R61A224ME90J

Description
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61A224ME90JTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A224ME90JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A224ME90JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A224ME90J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A224ME90J
Ceramic Capacitors GRM033R61A224ME90J
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R61A224ME90JTR-ND 490-GRM033R61A224ME90JDKR-ND GRM033R61A224ME90J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details