Murata Electronics Ceramic Capacitors - GRM033R61A224KE90D GRM033R61A224KE90D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041272-GRM033R61A22 4KE90D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R224KDTS; 0201ZD224KAT2A; CL03A224KP3NNNC; C0201X5R100-224KNP; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041272-GRM033R61A22 4KE90D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R224KDTS; 0201ZD224KAT2A; CL03A224KP3NNNC; C0201X5R100-224KNP; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A224KE90D - 1041272-GRM033R61A224KE90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A224KE90D
1041272-GRM033R61A224KE90D
Ceramic Capacitors - GRM033R61A224KE90D 1041272-GRM033R61A224KE90D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041272-GRM033R61A22 4KE90D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R224KDTS; 0201ZD224KAT2A; CL03A224KP3NNNC; C0201X5R100-224KNP; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041272-GRM033R61A224KE90D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): C0603X5R224KDTS; 0201ZD224KAT2A; CL03A224KP3NNNC; C0201X5R100-224KNP;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-10411-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10411-1-ND
Ceramic Capacitors 490-10411-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10411-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10411-6-ND
Ceramic Capacitors 490-10411-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10411-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10411-2-ND
Ceramic Capacitors 490-10411-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 10V Capacitor
60-GRM033R61A224KE90D
0.22UF 10V Capacitor 60-GRM033R61A224KE90D
CAP CER 0.22UF 10V X5R 0201 Product overview: GRM033R61A224KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A224KE90 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 10V X5R 0201 Product overview: GRM033R61A224KE90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A224KE90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851589 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851589
MLCCs - Multilayer Ceramic Capacitors 1851589
Murata GRM033R61A224KE90D

Murata GRM033R61A224KE90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851905
MLCCs - Multilayer Ceramic Capacitors 1851905
Murata GRM033R61A224KE90D

Murata GRM033R61A224KE90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851905P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851905P
MLCCs - Multilayer Ceramic Capacitors 1851905P
Murata GRM033R61A224KE90D

Murata GRM033R61A224KE90D

Supplier's Site
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 65AH6962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
65AH6962
Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 65AH6962
CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata - 94AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata
94AC8895
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata 94AC8895
CAP, 0.22UF, 10V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22UF, 10V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A224KE90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A224KE90D
Ceramic Capacitors GRM033R61A224KE90D
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041272-GRM033R61A224KE90D 490-10411-1-ND 490-10411-6-ND 60-GRM033R61A224KE90D 1851589 1851905P 65AH6962 94AC8895 GRM033R61A224KE90D
Product Name Ceramic Capacitors - GRM033R61A224KE90D Ceramic Capacitors Ceramic Capacitors 0.22UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details