Murata Electronics Ceramic Capacitors GRM033R61A222KA01D

Description
2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3162-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3162-2-ND
Ceramic Capacitors 490-3162-2-ND
2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3162-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3162-1-ND
Ceramic Capacitors 490-3162-1-ND
2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3162-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3162-6-ND
Ceramic Capacitors 490-3162-6-ND
2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 10V Capacitor
60-GRM033R61A222KA01D
2200PF 10V Capacitor 60-GRM033R61A222KA01D
CAP CER 2200PF 10V X5R 0201 Product overview: GRM033R61A222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A222KA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 10V X5R 0201 Product overview: GRM033R61A222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A222KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A222KA01D - 775178-GRM033R61A222KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A222KA01D
775178-GRM033R61A222KA01D
Ceramic Capacitors - GRM033R61A222KA01D 775178-GRM033R61A222KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775178-GRM033R61A222 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A222KE01D; GRT033R61A222KE01W; GRT033R61A222KE01J; MCF01KTX100222; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775178-GRM033R61A222KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A222KE01D; GRT033R61A222KE01W; GRT033R61A222KE01J; MCF01KTX100222;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851879P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851879P
MLCCs - Multilayer Ceramic Capacitors 1851879P
Murata GRM033R61A222KA01D

Murata GRM033R61A222KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851588
MLCCs - Multilayer Ceramic Capacitors 1851588
Murata GRM033R61A222KA01D

Murata GRM033R61A222KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851879
MLCCs - Multilayer Ceramic Capacitors 1851879
Murata GRM033R61A222KA01D

Murata GRM033R61A222KA01D

Supplier's Site
Ceramic Capacitors - GRM033R61A222KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A222KA01D
Ceramic Capacitors GRM033R61A222KA01D
CAP CER 2200PF 10V X5R 0201

CAP CER 2200PF 10V X5R 0201

Supplier's Site Datasheet
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata - 82AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata
82AH7296
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata 82AH7296
CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3162-2-ND 490-3162-6-ND 60-GRM033R61A222KA01D 775178-GRM033R61A222KA01D 1851879P 1851588 GRM033R61A222KA01D 82AH7296
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 10V Capacitor Ceramic Capacitors - GRM033R61A222KA01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH111K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details