Murata Electronics 1800PF 10V Capacitor GRM033R61A182KA01D

Description
CAP CER 1800PF 10V X5R 0201 Product overview: GRM033R61A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A182KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1800PF 10V X5R 0201 Product overview: GRM033R61A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A182KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800PF 10V Capacitor
60-GRM033R61A182KA01D
1800PF 10V Capacitor 60-GRM033R61A182KA01D
CAP CER 1800PF 10V X5R 0201 Product overview: GRM033R61A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A182KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 10V X5R 0201 Product overview: GRM033R61A182KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A182KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R61A182KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A182KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 10V X5R 0201

CAP CER 1800PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A182KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 10V X5R 0201

CAP CER 1800PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A182KA01D - 775177-GRM033R61A182KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A182KA01D
775177-GRM033R61A182KA01D
Ceramic Capacitors - GRM033R61A182KA01D 775177-GRM033R61A182KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775177-GRM033R61A182 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1800pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R182K10TRPF ; 0201ZD182KAQ2A; 0201ZD182KAT2A; C0603X7R182KDTS; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775177-GRM033R61A182KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1800pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R182K10TRPF; 0201ZD182KAQ2A; 0201ZD182KAT2A; C0603X7R182KDTS;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R61A182KA01D
CAP CER 1800PF 10V X5R 0201

CAP CER 1800PF 10V X5R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A182KA01D 490-GRM033R61A182KA01DTR-ND 490-GRM033R61A182KA01DDKR-ND 775177-GRM033R61A182KA01D GRM033R61A182KA01D
Product Name 1800PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A182KA01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers