Murata Electronics Ceramic Capacitors GRM033R61A153KE84D

Description
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17049-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17049-6-ND
Ceramic Capacitors 490-17049-6-ND
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17049-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17049-1-ND
Ceramic Capacitors 490-17049-1-ND
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17049-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17049-2-ND
Ceramic Capacitors 490-17049-2-ND
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A153KE84D - 775176-GRM033R61A153KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A153KE84D
775176-GRM033R61A153KE84D
Ceramic Capacitors - GRM033R61A153KE84D 775176-GRM033R61A153KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775176-GRM033R61A153 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A153KE01D; GRT033R61A153KE01J; GRT033R61A153KE01W; C0603X5R1A153K030BC; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775176-GRM033R61A153KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A153KE01D; GRT033R61A153KE01J; GRT033R61A153KE01W; C0603X5R1A153K030BC;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.015UF 10V Capacitor
60-GRM033R61A153KE84D
0.015UF 10V Capacitor 60-GRM033R61A153KE84D
CAP CER 0.015UF 10V X5R 0201 Product overview: GRM033R61A153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A153KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 10V X5R 0201 Product overview: GRM033R61A153KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A153KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17049-6-ND 490-17049-1-ND 775176-GRM033R61A153KE84D 60-GRM033R61A153KE84D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A153KE84D 0.015UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers