Murata Electronics Ceramic Capacitors GRM033R61A152KA01D

Description
1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3161-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3161-6-ND
Ceramic Capacitors 490-3161-6-ND
1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3161-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3161-1-ND
Ceramic Capacitors 490-3161-1-ND
1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3161-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3161-2-ND
Ceramic Capacitors 490-3161-2-ND
1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1500pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A152KA01D - 775175-GRM033R61A152KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A152KA01D
775175-GRM033R61A152KA01D
Ceramic Capacitors - GRM033R61A152KA01D 775175-GRM033R61A152KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775175-GRM033R61A152 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A152KE01D; GRT033R61A152KE01J; LMK063BJ152KP-F; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775175-GRM033R61A152KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A152KE01D; GRT033R61A152KE01J; LMK063BJ152KP-F;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1500PF 10V Capacitor
60-GRM033R61A152KA01D
1500PF 10V Capacitor 60-GRM033R61A152KA01D
CAP CER 1500PF 10V X5R 0201 Product overview: GRM033R61A152KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A152KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 10V X5R 0201 Product overview: GRM033R61A152KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A152KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A152KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A152KA01D
Ceramic Capacitors GRM033R61A152KA01D
CAP CER 1500PF 10V X5R 0201

CAP CER 1500PF 10V X5R 0201

Supplier's Site Datasheet
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata - 83AH2321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata
83AH2321
Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata 83AH2321
CAP, 1500PF, 10V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500PF, 10V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3161-6-ND 490-3161-1-ND 775175-GRM033R61A152KA01D 60-GRM033R61A152KA01D GRM033R61A152KA01D 83AH2321
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A152KA01D 1500PF 10V Capacitor Ceramic Capacitors Cap, 1500Pf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details