Murata Electronics 1UF 10V Capacitor GRM033R61A105ME15D

Description
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-GRM033R61A105ME15D
1UF 10V Capacitor 60-GRM033R61A105ME15D
CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME15 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0201 Product overview: GRM033R61A105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A105ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1128571-GRM033R61A105ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1128571-GRM033R61A105ME15D
Capacitors - Ceramic Capacitors 1128571-GRM033R61A105ME15D
Win Source Part Number: 1128571-GRM033R61A10 5ME15D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033R61A105ME15D.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17047-2,490-1704 7-1-ND,490-13226-6,4 90-17047-6,490-17047 -2-ND,GRM033R61A105M E15E,490-17047-6-ND, 490-13226-1,490-1322 6-2,490-17047-1 Base Product Number: GRM033R61A

Win Source Part Number: 1128571-GRM033R61A105ME15D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.015" (0.39mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033R61A105ME15D.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17047-2,490-17047-1-ND,490-13226-6,490-17047-6,490-17047-2-ND,GRM033R61A105ME15E,490-17047-6-ND,490-13226-1,490-13226-2,490-17047-1
Base Product Number: GRM033R61A

Buy Now Datasheet
Ceramic Capacitors - 490-13226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13226-2-ND
Ceramic Capacitors 490-13226-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13226-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13226-6-ND
Ceramic Capacitors 490-13226-6-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13226-1-ND
Ceramic Capacitors 490-13226-1-ND
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763720 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763720
MLCCs - Multilayer Ceramic Capacitors 2763720
Murata GRM033R61A105ME15D

Murata GRM033R61A105ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763721P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763721P
MLCCs - Multilayer Ceramic Capacitors 2763721P
Murata GRM033R61A105ME15D

Murata GRM033R61A105ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763721 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763721
MLCCs - Multilayer Ceramic Capacitors 2763721
Murata GRM033R61A105ME15D

Murata GRM033R61A105ME15D

Supplier's Site
Ceramic Capacitors - GRM033R61A105ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A105ME15D
Ceramic Capacitors GRM033R61A105ME15D
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH4932
Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH4932
CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A105ME15D 1128571-GRM033R61A105ME15D 490-13226-2-ND 490-13226-6-ND 2763720 GRM033R61A105ME15D 92AH4932
Product Name 1UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers