Murata Electronics Ceramic Capacitors GRM033R61A104ME15D

Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5405-6-ND
Ceramic Capacitors 490-5405-6-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5405-1-ND
Ceramic Capacitors 490-5405-1-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5405-2-ND
Ceramic Capacitors 490-5405-2-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM033R61A104ME15D
0.1UF 10V Capacitor 60-GRM033R61A104ME15D
CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104ME15 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359146-GRM033R61A104ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359146-GRM033R61A104ME15D
Capacitors - Ceramic Capacitors 1359146-GRM033R61A104ME15D
Win Source Part Number: 1359146-GRM033R61A10 4ME15D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R61A Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359146-GRM033R61A104ME15D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033R61A
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851587 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851587
MLCCs - Multilayer Ceramic Capacitors 1851587
Murata GRM033R61A104ME15D

Murata GRM033R61A104ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851849
MLCCs - Multilayer Ceramic Capacitors 1851849
Murata GRM033R61A104ME15D

Murata GRM033R61A104ME15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851849P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851849P
MLCCs - Multilayer Ceramic Capacitors 1851849P
Murata GRM033R61A104ME15D

Murata GRM033R61A104ME15D

Supplier's Site
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata - 65AH6960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata
65AH6960
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata 65AH6960
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH8255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH8255
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH8255
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A104ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A104ME15D
Ceramic Capacitors GRM033R61A104ME15D
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5405-6-ND 490-5405-1-ND 60-GRM033R61A104ME15D 1359146-GRM033R61A104ME15D 1851587 1851849P 65AH6960 92AH8255 GRM033R61A104ME15D
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 10V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details