Murata Power Solutions 0.1UF 10V Capacitor GRM033R61A104KE15D

Description
CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM033R61A104KE15D
0.1UF 10V Capacitor 60-GRM033R61A104KE15D
CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104KE15 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0201 Product overview: GRM033R61A104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A104KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5881-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5881-6-ND
Ceramic Capacitors 490-5881-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5881-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5881-2-ND
Ceramic Capacitors 490-5881-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5881-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5881-1-ND
Ceramic Capacitors 490-5881-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7902742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7902742
MLCCs - Multilayer Ceramic Capacitors 7902742
Murata GRM033R61A104KE15D

Murata GRM033R61A104KE15D

Supplier's Site
Ceramic Capacitors - GRM033R61A104KE15D - 1041265-GRM033R61A104KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A104KE15D
1041265-GRM033R61A104KE15D
Ceramic Capacitors - GRM033R61A104KE15D 1041265-GRM033R61A104KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041265-GRM033R61A10 4KE15D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0603X5R1A104K030BC; MCF01KTX100104; CL03A104KP3NNWC; NMC0201X5R104K10TRPF ; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041265-GRM033R61A104KE15D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): C0603X5R1A104K030BC; MCF01KTX100104; CL03A104KP3NNWC; NMC0201X5R104K10TRPF;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.1Μf, 10V, 10%, X5R, 0201; Capacitance Murata - 03AC2521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 10%, X5R, 0201; Capacitance Murata
03AC2521
Cap, 0.1Μf, 10V, 10%, X5R, 0201; Capacitance Murata 03AC2521
CAP, 0.1µF, 10V, 10%, X5R, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 10V, 10%, X5R, 0201; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata - 45Y5193 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata
45Y5193
Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata 45Y5193
Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A104KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A104KE15D
10V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A104KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A104KE15D
Ceramic Capacitors GRM033R61A104KE15D
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A104KE15D 490-5881-6-ND 490-5881-2-ND 7902742 1041265-GRM033R61A104KE15D 03AC2521 45Y5193 GRM033R61A104KE15D GRM033R61A104KE15D
Product Name 0.1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R61A104KE15D Cap, 0.1Μf, 10V, 10%, X5R, 0201; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 0.1 F, 10%, X5R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details