Murata Electronics Ceramic Capacitors GRM033R60J683KE19D

Description
0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3171-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3171-1-ND
Ceramic Capacitors 490-3171-1-ND
0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3171-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3171-6-ND
Ceramic Capacitors 490-3171-6-ND
0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3171-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3171-2-ND
Ceramic Capacitors 490-3171-2-ND
0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.068UF 6.3V Capacitor
60-GRM033R60J683KE19D
0.068UF 6.3V Capacitor 60-GRM033R60J683KE19D
CAP CER 0.068UF 6.3V X5R 0201 Product overview: GRM033R60J683KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J683KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 6.3V X5R 0201 Product overview: GRM033R60J683KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J683KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J683KE19D - 1041262-GRM033R60J683KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J683KE19D
1041262-GRM033R60J683KE19D
Ceramic Capacitors - GRM033R60J683KE19D 1041262-GRM033R60J683KE19D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041262-GRM033R60J68 3KE19D Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041262-GRM033R60J683KE19D
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.068Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 83AH2320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 6.3V, Mlcc, 0201; Capacitance Murata
83AH2320
Cap, 0.068Uf, 6.3V, Mlcc, 0201; Capacitance Murata 83AH2320
CAP, 0.068UF, 6.3V, MLCC, 0201; Capacitance:0.068µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.068UF, 6.3V, MLCC, 0201; Capacitance:0.068µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3171-1-ND 490-3171-6-ND 60-GRM033R60J683KE19D 1041262-GRM033R60J683KE19D 83AH2320
Product Name Ceramic Capacitors Ceramic Capacitors 0.068UF 6.3V Capacitor Ceramic Capacitors - GRM033R60J683KE19D Cap, 0.068Uf, 6.3V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers