Murata Electronics Ceramic Capacitors - GRM033R60J563KE19D GRM033R60J563KE19D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775172-GRM033R60J563 KE19D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R563K6.3TRP F; C0603X5R563KCTS; CGLC0201X6R3A563K-T7 0; CGLC0201X6R3A563K-T1 5; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775172-GRM033R60J563 KE19D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R563K6.3TRP F; C0603X5R563KCTS; CGLC0201X6R3A563K-T7 0; CGLC0201X6R3A563K-T1 5; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J563KE19D - 775172-GRM033R60J563KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J563KE19D
775172-GRM033R60J563KE19D
Ceramic Capacitors - GRM033R60J563KE19D 775172-GRM033R60J563KE19D
Manufacturer: Murata Electronics North America Win Source Part Number: 775172-GRM033R60J563 KE19D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R563K6.3TRP F; C0603X5R563KCTS; CGLC0201X6R3A563K-T7 0; CGLC0201X6R3A563K-T1 5; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775172-GRM033R60J563KE19D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.056μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R563K6.3TRPF; C0603X5R563KCTS; CGLC0201X6R3A563K-T70; CGLC0201X6R3A563K-T15;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R60J563KE19D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R60J563KE19D-ND
Ceramic Capacitors GRM033R60J563KE19D-ND
0.056µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.056µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.056UF 6.3V Capacitor
60-GRM033R60J563KE19D
0.056UF 6.3V Capacitor 60-GRM033R60J563KE19D
CAP CER 0.056UF 6.3V X5R 0201 Product overview: GRM033R60J563KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J563KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.056UF 6.3V X5R 0201 Product overview: GRM033R60J563KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J563KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R60J563KE19D
CAP CER 0.056UF 6.3V X5R 0201

CAP CER 0.056UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 775172-GRM033R60J563KE19D GRM033R60J563KE19D-ND 60-GRM033R60J563KE19D GRM033R60J563KE19D
Product Name Ceramic Capacitors - GRM033R60J563KE19D Ceramic Capacitors 0.056UF 6.3V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details